EN
  • EN
  • DE

SY10E445JZ

Part No SY10E445JZ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC  /  Data Transport Interface 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tube
Applications Data Transport
Interface Serial In/Parallel Out
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number SY10E445
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260889-SY10E445JZ
Ultra Librarian 3D Model Ultra Librarian SY10E445JZ CAD Model

Description

The SY10E445JZ from Microchip Technology is a high-speed, low-power monolithic CMOS device that has been designed to meet the rigorous demands of high-performance communication systems. This versatile component integrates seamlessly into various applications, including automated test equipment, high-speed data acquisition systems, and telecommunications circuits.

Key Features:

  • High-Speed Operation: The SY10E445JZ boasts impressive speed specifications, capable of handling clock frequencies that satisfy the requirements of the most demanding high-speed digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it an ideal choice for power-sensitive applications.
  • CMOS Technology: Utilizing advanced CMOS technology, the SY10E445JZ offers a combination of speed and power efficiency that is characteristic of Microchip's leading-edge integrated circuits.
  • Durable: Encased in a robust package, the SY10E445JZ is designed to withstand challenging environmental conditions, ensuring reliable performance across a range of temperatures and settings.
  • Flexible Voltage Range: The device operates over a wide voltage range, giving designers the flexibility to use it in various system voltage levels.

Applications:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Telecommunications Circuits
  • Precision Timing Systems
  • Serial Data Transmission

The SY10E445JZ is a testament to Microchip Technology's commitment to providing high-quality, high-performance components to the electronics industry. Whether you are developing advanced communication systems or need a reliable component for high-speed data processing, the SY10E445JZ is a choice that promises to deliver both performance and durability.

With its combination of speed, efficiency, and versatility, the SY10E445JZ is well-suited to meet the needs of today's fast-paced, high-tech applications, making it a valuable addition to any electronic system designer's toolkit.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess