Product Description: SN74S1053NSLE from Texas Instruments
The SN74S1053NSLE is a high-performance product from the renowned manufacturer, Texas Instruments. This product is part of the SN74 series, which is recognized for its exceptional reliability, durability, and advanced features. The SN74S1053NSLE is specifically designed to meet the needs of various complex electronic applications and systems.
The SN74S1053NSLE is a 16-bit Schottky Barrier Diode Bus-Interface Register designed with 3-state outputs. It comes with a Direct Overriding Clear (C1\, C2) and Clock Enable (C1E, C2E) inputs for each register. The clock input (C1, C2) of each register is on the positive-going transition of the clock pulse.
This product is designed with high drive capability, which makes it suitable for bus-structured applications. It also offers a wide operating voltage range and high-speed operation, ensuring it can handle demanding tasks efficiently. The SN74S1053NSLE is characterized for operation from 0°C to 70°C.
One of the key features of the SN74S1053NSLE is its low power consumption, which makes it an energy-efficient choice for a wide range of applications. Despite its low power consumption, it does not compromise on performance, consistently delivering high-quality results.
Another standout feature of the SN74S1053NSLE is its robust build quality. Manufactured by Texas Instruments, a leader in the field of semiconductor technology, this product is built to last, offering excellent value for money. It is designed to withstand tough conditions, ensuring it can handle heavy-duty applications with ease.
In conclusion, the SN74S1053NSLE from Texas Instruments is a versatile, reliable, and high-performing product that is designed to meet the needs of a wide range of electronic applications. Whether you are looking for a product for a complex system or a simple application, the SN74S1053NSLE is a great choice.