EN
  • EN
  • DE

LTC4301LIDD#PBF

Part No LTC4301LIDD#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 3.3V/5V Automotive 8-Pin DFN EP Tube / IC REDRIVER I2C HOTSWAP 2CH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 4.5mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784053-LTC4301LIDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4301L
Introduction Date April 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4301LIDD#PBF CAD Model

Description

LTC4301LIDD#PBF - Hot-Swappable 2-Wire Bus Buffer

The LTC4301LIDD#PBF is a sophisticated hot-swappable 2-wire bus buffer that seamlessly integrates into I2C systems and other systems with similar bus structures. Manufactured by Linear Technology, this component ensures that when cards are inserted into a live backplane, the data integrity on the bus is maintained, preventing corruption of the ongoing communication.

Designed with a slew-rate-limited rise time, the LTC4301LIDD#PBF minimizes the current draw from transient events during hot-swapping, which can prevent the bus from being overloaded. This feature is critical in preserving the integrity and stability of the bus in dynamic environments where systems need to remain operational during maintenance or upgrades.

The device also includes a built-in precharge feature that serves to minimize bus disturbances when the device is first connected. The LTC4301LIDD#PBF's back-to-back FETs provide a capacitive barrier between the card and the backplane when the device is initially powered up. This ensures that the bus capacitance does not rise abruptly, which could otherwise lead to glitches and errors.

Another key feature of the LTC4301LIDD#PBF is its ability to disconnect a stuck bus by using a fault detection mechanism. If the SDA or SCL lines are stuck low for more than 30ms, the device will automatically disconnect the input from the output, allowing the rest of the bus to continue functioning normally. Once the fault is cleared, the LTC4301LIDD#PBF will attempt to reconnect every 300ms, ensuring that the system can recover without manual intervention.

With a wide operating temperature range and a compact 10-lead MSOP package, the LTC4301LIDD#PBF is suitable for a variety of applications, including servers, telecom equipment, and industrial systems where reliability and uninterrupted operation are paramount. Its advanced features make it an essential component for any system requiring robust 2-wire bus buffering and protection.

Overall, the LTC4301LIDD#PBF from Linear Technology is a highly reliable and efficient solution for maintaining the integrity of hot-swappable I2C and similar bus systems.

You May Also Be Interested in

Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0339 $54.1017
7+ $14.7970 $103.5790
11+ $14.3346 $157.6806
15+ $13.8722 $208.0830
19+ $13.4098 $254.7862
25+ $12.0226 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess