EN
  • EN
  • DE

SY10E157JI

Part No SY10E157JI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 28PLCC / Multiplexer 1 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Bulk
Product Status Obsolete
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Other Names MCRMCLSY10E157JI,2156-SY10E157JI-MI
Standard Package 38
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256999-SY10E157JI
Ultra Librarian 3D Model Ultra Librarian SY10E157JI CAD Model

Description

Microchip Technology SY10E157JI Overview

The SY10E157JI is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's family of ECLinPS MAX™ (Enhanced Current Logic Plus) components, which are known for their high-speed and low-power consumption, making them ideal for a wide range of applications in the telecommunications, data communications, and test equipment markets.

Boasting a quint differential line receiver configuration, the SY10E157JI is designed to provide optimal signal integrity through its high-speed operation. It operates with a 5V power supply voltage and features a typical propagation delay of only 270ps, ensuring rapid signal processing and minimal latency in critical applications. Additionally, the device has a maximum operating frequency of 3GHz, which allows it to handle high-frequency signals efficiently.

The SY10E157JI comes in a sturdy 28-lead PLCC (Plastic Leaded Chip Carrier) package, which ensures a reliable connection to the PCB and is suitable for industrial temperature ranges. This packaging is not only robust but also conducive to high-speed signal processing, thanks to its favorable electrical characteristics.

One of the key features of the SY10E157JI is its differential inputs and outputs, which provide a high degree of noise immunity and are ESD protected. This makes the device particularly resilient in harsh electrical environments and suitable for applications where signal integrity is paramount. The SY10E157JI also includes internal 75kΩ input pull-down resistors and 100kΩ output pull-down resistors, which add to the device's ease of use and integration into various systems.

Microchip Technology's commitment to quality is evident in the SY10E157JI, with its rigorous testing and quality control measures ensuring reliability and performance. This product is a testament to Microchip's expertise in developing high-speed logic components that meet the demanding requirements of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess