EN
  • EN
  • DE

PIC16F690T-I/ML

Part No PIC16F690T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name PIC16F690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F690T-I/ML-ND, PIC16F690T-I/MLDKR, PIC16F690T-I/MLTR, PIC16F690T-I/MLCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889497-PIC16F690T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F690T-I/ML CAD Model

Description

The PIC16F690T-I/ML from Microchip Technology is a versatile and powerful microcontroller that finds its place in a wide array of embedded applications. This particular model is part of the renowned PIC16F family, known for its high performance, reliability, and ease of use. The PIC16F690T-I/ML is designed to offer both the novice and experienced developers a flexible platform for building sophisticated electronic systems.

This 8-bit microcontroller is based on Microchip's advanced RISC architecture, which provides a perfect balance between power consumption and processing speed. With its operating voltage ranging from 2.0V to 5.5V, the PIC16F690T-I/ML is adaptable to various power requirements, making it ideal for battery-powered applications and energy-efficient designs.

The device comes in a 28-pin QFN (Quad Flat No-lead) package, denoted by the 'ML' suffix in its part number, which is suitable for space-constrained applications. The 'T' in its name indicates a tape and reel packaging option for automated assembly processes. Its temperature range, indicated by the 'I', specifies an industrial grade component, capable of operating between -40°C to +85°C, ensuring reliability in harsh environments.

Key features of the PIC16F690T-I/ML include:

  • 7 KB of flash memory for program storage
  • 256 bytes of EEPROM for data retention without power
  • 512 bytes of RAM for variable storage
  • Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels
  • Enhanced Capture/Compare/PWM (ECCP) module for advanced control applications
  • Two Comparators and a Voltage Reference module for sensor interfacing and control tasks
  • Comprehensive serial communication capabilities with EUSART, SPI, and I²C
  • Wide range of timers and an internal oscillator for precise event timing and system clock management

The PIC16F690T-I/ML is supported by Microchip's MPLAB® development environment, which provides a full suite of tools for programming and debugging. This, combined with the vast array of available peripherals and the ability to reprogram the device in-circuit, makes the PIC16F690T-I/ML a highly flexible and user-friendly choice for designers looking to create advanced and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2126 $50.4882
17+ $5.9180 $100.6060
27+ $5.7331 $154.7937
37+ $5.5482 $205.2834
47+ $5.3632 $252.0704
63+ $4.8084 $302.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess