EN
  • EN
  • DE

SY100S321JZ

Part No SY100S321JZ
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters
Description IC INVERTER 9CH 9-INP 28PLCC / Inverter IC 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Microchip Technology
Series 100S
Package Tube
Logic Type Inverter
Number of Circuits 9
Number of Inputs 1
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 700ps @ -5V, -
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100S321
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258198-SY100S321JZ
Ultra Librarian 3D Model Ultra Librarian SY100S321JZ CAD Model

Description

Microchip Technology's SY100S321JZ: A High-Speed Triple Differential Receiver

The SY100S321JZ is a premier product from Microchip Technology, designed as a high-speed triple differential receiver that is integral to the performance of digital systems requiring fast and reliable data transmission. This advanced component is tailored for applications that demand high data throughput and precision, making it an ideal choice for telecommunications, data processing, and automated test equipment.

Featuring a robust ECL (Emitter Coupled Logic) interface, the SY100S321JZ ensures low propagation delay and minimal skew, which is critical for maintaining signal integrity in high-speed data paths. The triple differential receiver configuration allows for three independent channels of data reception, increasing the versatility and application scope of this device.

The SY100S321JZ operates over a wide range of voltages, providing users with the flexibility to integrate it into various system designs without the need for additional level-shifting hardware. Its compatibility with industry-standard ECL levels means that it can be easily incorporated into existing designs, facilitating upgrades and system enhancements.

This product is housed in a compact, surface-mount package, which not only saves valuable board space but also supports high-density circuit designs. Its small footprint is complemented by its robust construction, ensuring reliability and longevity even in the most demanding environments.

Microchip Technology has equipped the SY100S321JZ with advanced features such as PECL (Positive Emitter Coupled Logic) mode operation, which allows for direct interfacing with PECL systems, further expanding its utility across different platforms. Additionally, the device boasts excellent power supply noise rejection, preserving signal fidelity and ensuring consistent performance.

In summary, the SY100S321JZ from Microchip Technology is a high-performance solution for systems requiring rapid and accurate data reception. Its multiple channels, compatibility with ECL and PECL standards, and compact design make it an excellent choice for engineers looking to enhance their digital communication applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess