EN
  • EN
  • DE

SY100S318JC

Part No SY100S318JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OA/OAI 5-WIDE 28-PLCC / AND/OR Gate Configurable 1 Circuit 19 Input (5, 4, 4, 4, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tube
Logic Type AND/OR Gate
Number of Circuits 1
Number of Inputs 19 Input (5, 4, 4, 4, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S318
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258293-SY100S318JC
Ultra Librarian 3D Model Ultra Librarian SY100S318JC CAD Model

Description

The SY100S318JC is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's family of high-speed logic devices and is designed to meet the demanding requirements of communication infrastructure, industrial applications, and high-speed computing systems.

Key Features

  • Technology: The SY100S318JC leverages advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delay, which is crucial for high-speed applications.
  • Functionality: It features a 5V ECL 8:1 multiplexer, providing the ability to select one line of data from eight sources, which can be critical for data routing in complex systems.
  • Performance: The device is characterized by its exceptional performance with a high maximum frequency, enabling it to handle high data rates efficiently.
  • Package: Housed in a sturdy 28-lead PLCC (Plastic Leaded Chip Carrier) package, the SY100S318JC offers a compact footprint while ensuring robustness and reliability.
  • Supply Voltage: It operates on a nominal supply voltage of 5V, making it compatible with standard power supplies and simplifying integration into existing designs.
  • Temperature Range: The device is designed to function reliably over an extended industrial temperature range, ensuring stable operation in varying environmental conditions.

Applications

The SY100S318JC is versatile and can be used in various applications that require high-speed data multiplexing, such as:

  • Data communication equipment
  • High-speed computer servers and workstations
  • Test and measurement systems
  • Industrial control systems
  • Telecommunications infrastructure

Why Choose SY100S318JC?

Engineers and designers choose the SY100S318JC for its ability to deliver high-speed performance, reliability, and ease of integration. Microchip Technology's commitment to quality ensures that this product meets the stringent requirements of modern electronic systems, providing a solution that is both efficient and durable. With its advanced features and proven technology, the SY100S318JC stands out as an excellent choice for any application requiring high-speed data multiplexing.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess