EN
  • EN
  • DE

LTC2941IDCB-1#TRPBF

Part No LTC2941IDCB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR LI-ION 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x3)
Win Source Part Number 1062295-LTC2941IDCB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2941IDCB-1#TRPBF CAD Model

Description

The LTC2941IDCB-1#TRPBF is a sophisticated battery gas gauge manufactured by Linear Technology, designed to provide precise monitoring of single-cell rechargeable battery. It is an integral component for battery-powered applications where accurate fuel gauging is critical to performance and safety.

Key Features

  • Battery Monitoring: The device monitors the amount of charge in the battery with high accuracy, which is essential for prolonging battery life and ensuring reliability.
  • Wide Operating Range: It operates over a wide range of battery voltages, from 2.7V to 4.5V, making it versatile for various single-cell battery technologies.
  • Low Quiescent Current: The LTC2941IDCB-1#TRPBF boasts a low quiescent current of 50μA, which is beneficial for extending battery life in portable applications.
  • I2C Interface: It features an I2C interface, allowing for easy integration into existing systems and providing a simple way to communicate with microcontrollers.
  • Compact Size: Housed in a 6-pin DFN package, this device is compact and suitable for space-constrained applications.

Applications

The LTC2941IDCB-1#TRPBF is ideal for a wide range of applications, including but not limited to portable consumer electronics, handheld devices, medical instruments, and wireless sensors. Its precise monitoring capabilities make it a go-to solution for any system that relies on accurate battery state-of-charge indications.

Quality and Reliability

Linear Technology ensures that the LTC2941IDCB-1#TRPBF meets the highest standards of quality and reliability. It is provided in a RoHS-compliant package, adhering to environmental standards. The product is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess