EN
  • EN
  • DE

11LC160-I/MS

Part No 11LC160-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121132-11LC160-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC160
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC160-I/MS CAD Model

Description

Product Overview: 11LC160-I/MS from Microchip Technology

The 11LC160-I/MS is a cutting-edge serial EEPROM device from the renowned manufacturer Microchip Technology, designed to offer reliable data storage solutions in a variety of electronic applications. This device belongs to Microchip's 11LC family, which is known for its robustness and efficiency, making it an ideal choice for designers looking for non-volatile memory options.

Key Features

  • Memory Size: The 11LC160-I/MS comes with a 16 Kbit (2 Kbyte) memory size, providing ample space for your application's configuration data, calibration constants, or device state information.
  • Interface: It utilizes a standard I2C (Inter-Integrated Circuit) serial interface, ensuring easy integration with most microcontrollers and processors. The I2C interface allows for simple, two-wire connectivity, which can minimize PCB layout challenges and reduce overall system complexity.
  • Operating Voltage: This EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures that the device can perform reliably in harsh environmental conditions.
  • Packaging: The 11LC160-I/MS is available in an 8-lead MSOP (Mini Small Outline Package) which is suitable for space-constrained applications and provides a compact footprint on the PCB.
  • Write Protection: It features software write protection for the entire memory array, which can help prevent accidental data erasure and ensure the integrity of stored data.
  • Endurance: The device boasts a high write endurance with 1,000,000 write cycles per byte, and a data retention period of over 200 years, making it a reliable choice for applications that require frequent data updates.

Applications

The versatility of the 11LC160-I/MS makes it suitable for a wide range of applications, including but not limited to:

  • Consumer electronics
  • Industrial and automotive systems
  • Smart cards
  • Medical devices
  • Internet of Things (IoT) devices

In summary, the 11LC160-I/MS from Microchip Technology is a reliable and efficient EEPROM solution that offers a perfect blend of durability, data integrity, and ease of integration for various electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess