EN
  • EN
  • DE

SY100S317JC

Part No SY100S317JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OA/OAI TRIPLE 28-PLCC / AND/OR Gate Configurable 3 Circuit 12 Input (4, 4, 4) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tube
Logic Type AND/OR Gate
Number of Circuits 3
Number of Inputs 12 Input (4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S317
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258292-SY100S317JC
Ultra Librarian 3D Model Ultra Librarian SY100S317JC CAD Model

Description

Product Overview: SY100S317JC from Microchip Technology

Microchip Technology's SY100S317JC is a high-performance triple differential receiver designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit is part of Microchip's precision-engineered product line, which is renowned for its reliability and advanced technology.

The SY100S317JC receiver is specifically tailored for applications that demand fast data rates and precise signal integrity. It operates over a wide frequency range, making it an ideal choice for telecommunications, data processing, and other high-speed digital applications. With its ECL (Emitter Coupled Logic) technology, the SY100S317JC ensures low propagation delay and minimal pulse distortion, which are critical for maintaining data fidelity.

This triple differential receiver features three fully differential data input pairs and three fully differential data output pairs. It is designed to receive ECL signals over a long distance with minimal signal degradation. The SY100S317JC also boasts a fail-safe feature that ensures the output is in a known state when the inputs are left open.

The SY100S317JC comes in a compact JC-type PLCC (Plastic Leaded Chip Carrier) package, which allows for efficient use of PCB (Printed Circuit Board) space. Its operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions. Additionally, it is characterized for operation from a 4.2V to 5.5V power supply, providing flexibility in system power design.

Key features of the SY100S317JC include:

  • High-speed operation
  • Triple differential ECL input and output pairs
  • Low propagation delay and minimal pulse distortion
  • Fail-safe feature for open inputs
  • Operates from a 4.2V to 5.5V supply voltage
  • Wide operating temperature range
  • PLCC package for efficient space utilization

In summary, the SY100S317JC from Microchip Technology is a robust and versatile triple differential receiver that delivers exceptional performance for high-speed digital applications. Its advanced features and specifications make it a reliable solution for system designers seeking to optimize data transmission integrity and speed.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess