EN
  • EN
  • DE

STM32L412TBY6TR

Part No STM32L412TBY6TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU Ultra-low-Power FPU Arm Cortex-M4 MCU 80 MHz 128 Kbytes of Flash , USB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468636-STM32L412TBY6TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 30
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 36-WLCSP (2.58x3.07)
Package / Case 36-UFBGA, WLCSP
Ultra Librarian 3D Model Ultra Librarian STM32L412TBY6TR CAD Model

Description

The STM32L412TBY6TR is part of STMicroelectronics' STM32L4 series, an ultra-low-power microcontroller based on the high-performance Arm Cortex-M4 32-bit RISC core. Operating at a frequency of up to 80 MHz, this MCU features a Floating Point Unit (FPU), 128 Kbytes of Flash memory, and an array of peripheral interfaces including USB. Designed for applications demanding high performance and low energy consumption, the STM32L412TBY6TR is well-suited for a wide range of applications, including industrial controls, consumer devices, and medical equipment. The device's energy efficiency is further enhanced by its dynamic voltage scaling capability, which allows operation with optimal power consumption across the full speed range. Additionally, its comprehensive set of power-saving modes enables the design of applications with extended battery life and reduced energy costs. The inclusion of USB connectivity offers flexible integration with computer systems and other digital devices, making it a versatile choice for developers.

You May Also Be Interested in

Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
Power Management ICs
Lowest to $4.7165
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess