EN
  • EN
  • DE

SY100S302JC-TR

Part No SY100S302JC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR QUINT 2IN 28-PLCC / NOR/OR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Logic Type NOR/OR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S302
Other Names SY100S302JC TR,SY100S302JC TR,SY100S302JCTR,SY100S302JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258296-SY100S302JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S302JC-TR CAD Model

Description

Microchip Technology's SY100S302JC-TR: A High-Speed Triple Differential Receiver

The SY100S302JC-TR from Microchip Technology is a remarkable component designed for high-speed communication and data processing applications. This triple differential receiver is part of Microchip's high-performance ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability. The SY100S302JC-TR is specifically engineered to meet the rigorous demands of advanced communication systems, offering unparalleled performance for your circuit designs.

Key Features

  • Speed: The SY100S302JC-TR boasts a fast propagation delay, which is crucial for high-speed data processing and communication applications. This ensures minimal signal lag and swift data transmission across your system.
  • Differential Inputs: Equipped with three differential receiver pairs, the device is capable of rejecting common-mode noise and enhancing signal integrity, making it ideal for noisy environments where signal quality is paramount.
  • Power Supply: Operating with a –4.2V to –5.5V power supply range, the SY100S302JC-TR is flexible and compatible with various system power configurations.
  • Temperature Range: Designed to function optimally over an extended industrial temperature range, it ensures reliable performance under varying environmental conditions.
  • Functionality: The SY100S302JC-TR is capable of translating a PECL level signal to an ECL level signal, providing versatility in interfacing different logic levels within your design.
  • Packaging: Available in a compact 28-lead PLCC package, the SY100S302JC-TR saves valuable board space while still delivering its high-speed functionality.

Applications

The SY100S302JC-TR is an excellent choice for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Backplane interfacing
  • Precision data acquisition

With its robust design and exceptional performance characteristics, the SY100S302JC-TR from Microchip Technology stands out as a superior solution for designers seeking a reliable and high-speed differential receiver. Whether you're working on cutting-edge telecommunications hardware or sophisticated data processing equipment, the SY100S302JC-TR is a component that can help you achieve your design goals with efficiency and precision.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess