EN
  • EN
  • DE

SLA7071MR

Part No SLA7071MR
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR BRIDGE PAR 23SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Motor Type - Stepper Unipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 10 V to 44 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting Through Hole
Case / Package 23-SLA
Win Source Part Number 1096824-SLA7071MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA7071MR CAD Model

Description

The SLA7071MR is a unipolar stepper motor driver IC manufactured by Sanken Electric. It's designed to control stepper motors in various applications, providing the necessary drive signals and protection features for reliable operation. This IC integrates power MOSFETs and control circuitry into a single package, simplifying design and reducing component count.

Applications

  • Office Automation Equipment: Printers, scanners, and copiers.
  • Industrial Equipment: CNC machines, robotics, and automated assembly lines.
  • Gaming Machines: Slot machines and arcade games.
  • Medical Equipment: Diagnostic instruments and dispensing systems.
  • Security Systems: Pan-tilt-zoom (PTZ) cameras and access control systems.

Features

  • Unipolar Stepper Motor Driver: Designed for driving unipolar stepper motors.
  • Built-in Power MOSFETs: Integrates power MOSFETs for efficient motor control.
  • High Voltage and Current Capability: Suitable for driving a wide range of stepper motors.
  • Microstepping Control: Supports microstepping for smoother and more precise motor movement.
  • Built-in Protection Features: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Logic Compatible Inputs: Compatible with standard logic control signals.
  • Compact Package: Reduces board space and simplifies assembly.

Benefits

  • Simplified Design: Integrated power MOSFETs and control circuitry reduce component count and simplify design.
  • Reliable Operation: Built-in protection features ensure reliable motor operation.
  • Precise Motor Control: Microstepping capability enables smoother and more precise motor movement.
  • Wide Application Range: Suitable for driving a wide range of stepper motors in various applications.
  • Cost Effective: Provides a cost-effective solution for stepper motor control.

Additional Details

The SLA7071MR requires an external power supply to provide the necessary voltage and current for the stepper motor. The control signals are typically provided by a microcontroller or other digital control system. The device is designed to operate over a wide temperature range and offers excellent long-term stability. The integrated protection features prevent damage to the IC and the stepper motor in case of overcurrent, overvoltage, or thermal overload conditions. It is available in a multi-lead package designed for efficient heat dissipation, ensuring reliable operation even at high power levels.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0497 $60.2982
15+ $8.2467 $123.7005
22+ $7.9891 $175.7602
30+ $7.7304 $231.9120
39+ $7.4729 $291.4431
52+ $6.7002 $348.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess