EN
  • EN
  • DE

LPC55S28JEV98K

Part No LPC55S28JEV98K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 98VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000077-LPC55S28JEV98K
Manufacturer LPC55S28JEV98K
Category Integrated Circuits (ICs) -Embedded -Microcontrollers
Series LPC55S2x
Package Tray
Speed 150MHz
Core Processor ARM® Cortex®-M33
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 98-VFBGA
Supplier Device Package 98-VFBGA (7x7)
Ultra Librarian 3D Model Ultra Librarian LPC55S28JEV98K CAD Model

Description

The NXP LPC55S28JEV98K is a high-performance microcontroller unit (MCU) designed for a wide range of applications, including industrial control, Internet of Things (IoT) devices, and general-purpose embedded systems. It is part of the LPC5500 series, which is renowned for its power efficiency, processing capabilities, and advanced security features.

Key Features:

  • Core: The MCU features a dual-core Arm® Cortex®-M33 processor, which operates at frequencies of up to 150 MHz. The dual-core architecture allows for efficient handling of complex tasks and real-time processing.
  • Memory: It comes equipped with 256 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for code storage and execution without the need for external memory components.
  • Security: Security is a cornerstone of the LPC55S28JEV98K, featuring an onboard cryptographic engine supporting AES, SHA, and ECC, as well as a Physical Unclonable Function (PUF) for secure key storage and a True Random Number Generator (TRNG) for generating cryptographic keys.
  • Integration: The microcontroller includes a variety of peripherals such as multiple high-speed USB interfaces, a Digital Signal Processing (DSP) instruction set for enhanced computational capabilities, and multiple serial interfaces (SPI, I2C, USART).
  • Power Efficiency: The LPC55S28JEV98K is designed for low-power operation, featuring multiple power-saving modes and an efficient power management unit (PMU) to minimize energy consumption during idle or low-activity periods.
  • Package: This MCU is available in an LQFP98 package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications:

The versatility of the LPC55S28JEV98K makes it ideal for a range of applications, including but not limited to:

  • Advanced IoT devices requiring secure data handling and processing
  • Industrial automation and control systems
  • Wearable technology and smart sensors
  • Medical devices requiring secure data processing
  • Home automation and smart home devices

With its robust set of features and capabilities, the NXP LPC55S28JEV98K MCU is a powerful and secure solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1327 $54.7962
14+ $7.4935 $104.9090
21+ $7.2593 $152.4453
29+ $7.0252 $203.7308
37+ $6.7910 $251.2670
50+ $6.0885 $304.4250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess