EN
  • EN
  • DE

DSC6021MI2A-009T

Part No DSC6021MI2A-009T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343317-DSC6021MI2A-009T
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-009T CAD Model

Description

Product Overview: DSC6021MI2A-009T

The DSC6021MI2A-009T is a cutting-edge MEMS oscillator from the renowned manufacturer Microchip Technology. This precision component is designed to offer a highly stable and accurate clocking solution for a wide array of electronic applications. Its compact footprint and low power consumption make it an ideal choice for space-constrained and energy-sensitive designs.

Key Features

  • Frequency Range: The DSC6021MI2A-009T operates at a fixed frequency of 9 MHz, providing a consistent and reliable clock signal for your circuits.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating various design requirements and ensuring compatibility with both 1.8V and 3.3V logic levels.
  • Stability: The oscillator boasts excellent frequency stability, which is crucial for applications that require precise timing, such as communication systems and high-speed digital electronics.
  • Size: With its miniature 2.5mm x 2.0mm package, the DSC6021MI2A-009T is perfect for portable and miniaturized electronic devices where space is at a premium.
  • Output Type: It provides a CMOS/LVTTL compatible output, ensuring easy integration with most microcontrollers and digital ICs.
  • Temperature Range: This oscillator is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments and outdoor applications.
  • Low Power Consumption: The device is engineered for low current consumption, thereby extending battery life in portable applications.
  • Ruggedness: As a MEMS-based oscillator, it offers enhanced shock and vibration resistance compared to traditional crystal oscillators.
  • RoHS Compliant: The product is RoHS compliant, adhering to environmental standards and regulations.

Applications

The DSC6021MI2A-009T from Microchip Technology is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless communication devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Portable medical equipment
  • Consumer electronics

With its robust feature set, the DSC6021MI2A-009T is an excellent choice for designers looking for a high-performance, reliable, and efficient timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess