EN
  • EN
  • DE

SY100S301JZ

Part No SY100S301JZ
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR TRPL 5INP 28-PLCC / NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Logic Type NOR/OR Gate
Number of Circuits 3
Number of Inputs 15 Input (5, 5, 5)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S301
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258289-SY100S301JZ
Ultra Librarian 3D Model Ultra Librarian SY100S301JZ CAD Model

Description

Introducing the Microchip Technology SY100S301JZ

The SY100S301JZ is a high-performance triple differential receiver from Microchip Technology, designed to meet the demanding needs of today's high-speed data communication networks and signal processing applications. This robust integrated circuit is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability, precision, and innovation.

Key Features

  • High-Speed Performance: The SY100S301JZ operates at exceptional speeds, making it suitable for applications that require rapid data processing and transmission.
  • Differential Inputs: Equipped with triple differential line receivers, the device ensures improved signal integrity and noise immunity, which is crucial for maintaining high-quality data transmission over long distances.
  • Power Supply Range: This versatile receiver can operate over a wide range of power supplies, from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • Temperature Range: With an operational temperature range from 0°C to +70°C, the SY100S301JZ is built to perform reliably in diverse environmental conditions.

Applications

The SY100S301JZ is ideal for a myriad of applications, including:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Data communication equipment
  • Automated test equipment (ATE)

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY100S301JZ is no exception, manufactured using advanced techniques to ensure optimal performance and longevity. Customers can trust that this component will provide consistent operation and withstand the rigors of intense operational demands.

Support and Resources

Microchip Technology provides extensive technical support and resources for the SY100S301JZ. Designers can access datasheets, application notes, and reference designs to facilitate the integration of this receiver into their projects. With Microchip's commitment to customer service, users can expect responsive support and valuable insights to help them harness the full potential of the SY100S301JZ in their electronic designs.

Whether you're upgrading existing systems or developing new cutting-edge technology, the SY100S301JZ from Microchip Technology is an excellent choice for ensuring high-speed, reliable data transmission in your electronic applications.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess