EN
  • EN
  • DE

SY100S301JC-TR

Part No SY100S301JC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR TRPL 5-IN 28-PLCC / NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Logic Type NOR/OR Gate
Number of Circuits 3
Number of Inputs 15 Input (5, 5, 5)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S301
Other Names SY100S301JC TR,SY100S301JC TR,SY100S301JCTR,SY100S301JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258297-SY100S301JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S301JC-TR CAD Model

Description

The SY100S301JC-TR from Microchip Technology is a high-performance, precision integrated circuit that is part of their SY100S301 series. This device is designed to meet the rigorous demands of high-speed data communication, computing, and networking applications. With its robust design and advanced technology, the SY100S301JC-TR offers exceptional performance and reliability for a wide range of industrial and commercial uses.

Key Features

  • High Speed: The SY100S301JC-TR is optimized for high-speed operations, making it suitable for applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this integrated circuit is designed to be power-efficient, helping to reduce the overall energy consumption of the systems in which it is used.
  • Durability: Built to last, the SY100S301JC-TR can withstand the challenging conditions of industrial environments, ensuring long-term performance and reliability.
  • Package Type: The device comes in a PLCC (Plastic Leaded Chip Carrier) package, which provides a reliable connection to the printed circuit board and is suitable for surface mounting techniques.
  • Temperature Range: It operates over an extended temperature range, making it versatile for use in various environmental conditions.
  • RoHS Compliant: The SY100S301JC-TR is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with a focus on environmental safety and sustainability.

Applications

The SY100S301JC-TR is ideal for a range of applications, particularly where high-speed and reliable performance is essential. These applications include, but are not limited to:

  • Telecommunications equipment
  • Server and data center infrastructure
  • High-performance computing systems
  • Networking switches and routers
  • Signal processing

Ordering Information

For ordering, the SY100S301JC-TR comes in tape and reel packaging, ensuring safe and secure delivery for bulk orders. The part number suffix 'TR' indicates tape and reel packaging, which facilitates automated assembly processes for manufacturers.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products are known for their innovation, quality, and performance, making them a trusted partner in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess