EN
  • EN
  • DE

SY100H641AJC

Part No SY100H641AJC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 80MHZ 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input PECL
Output TTL
Maximum Input Frequency 80MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 047418-SY100H641AJC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100H641AJC CAD Model

Description

The SY100H641AJC is a high-speed, low-power monolithic CMOS device from Microchip Technology, designed to meet the rigorous demands of high-performance communication systems. This integrated circuit is part of Microchip's SY100 series, renowned for its reliability and advanced features tailored for signal processing and data transmission applications.

Key Features:

  • High-Speed Operation: The SY100H641AJC operates at exceptional speeds, making it suitable for applications requiring fast signal processing and data handling.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, enhancing system efficiency and reducing thermal output.
  • Differential Inputs and Outputs: The device features differential inputs and outputs, providing improved noise immunity and signal integrity, which is crucial for maintaining data fidelity in noisy environments.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Package Type: The SY100H641AJC comes in a sturdy JC-type package, offering robust physical protection and ease of integration into a wide range of system designs.

Applications:

This versatile device is ideal for a variety of high-speed communication applications, including:

  • Telecommunications infrastructure
  • Data center networking equipment
  • High-performance computing systems
  • Advanced signal processing units

Quality and Support:

Microchip Technology is committed to providing quality products and comprehensive support. The SY100H641AJC is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of quality and reliability. Technical support and detailed documentation are readily available to assist with integration and troubleshooting, making this product a reliable choice for engineers and system designers seeking high-speed, low-power solutions for their communication systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess