Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 700MHz ~ 1.6GHz
P1dB 19.9dBm
Gain 18.8dB
Noise Figure 0.8dB
RF Type GPS, GSM, Radar, LTE
Voltage - Supply 3.8V ~ 4.2V
Current - Supply 55mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package MC1631-1
Base Product Number PMA2
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 834005-PMA2-162LN+
Ultra Librarian 3D Model Ultra Librarian PMA2-162LN+ CAD Model

Description

The 834005-PMA2-162LN+ is an RF amplifier designed for use in GPS, GSM, Radar, and LTE applications. It operates at a frequency range of 700MHz to 1.6GHz and offers a gain of 18.8dB and a noise figure of 0.8dB. This amplifier requires a current supply of 55mA and operates at a voltage range of 3.8V to 4.2V. It is surface mountable and comes in an 8-TFDFN Exposed Pad package. The supplier device package is MC1631-1, and it is manufactured by Mini-Circuits. This amplifier is an active product and is widely used in various RF and wireless systems.

  • Frequency Range: 700MHz to 1.6GHz
  • Gain: 18.8dB
  • Noise Figure: 0.8dB
  • Current Supply: 55mA
  • Voltage Range: 3.8V to 4.2V
  • Package: 8-TFDFN Exposed Pad
  • Supplier Device Package: MC1631-1

You May Also Be Interested in

Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+
NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801
Renesas Electronics America
SiGe BiCMOS Integrated Circuit Wideband Amplifier IC with 3-Step Gain Selection
Need more? Email Us
ECAD model for UPC3245TB-E3
Infineon Technologies
SiGe Bipolar 3G/3.5G/4G Single-Band LNA
Need more? Email Us
ECAD model for BGA711N7
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
Analog Devices Inc.
IC RF AMP GPS 5GHZ-7GHZ 8MSOP
Lowest to $14.7396
ECAD model for HMC407MS8G
Maxim Integrated
RF Amp Single LNA 940MHz 3.3V 12-Pin TQFN EP / IC AMP LNA STEP ATTEN 12TQFN
Need more? Email Us
ECAD model for MAX2373ETC+
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
Analog Devices Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for HMC6494LP6CETR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention