Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number 74ACT534
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258670-SN74ACT534DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74ACT534DBRE4 CAD Model

Description

SN74ACT534DBRE4 Octal D-Type Flip-Flop with 3-State Outputs

The SN74ACT534DBRE4 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed to offer robust and reliable performance in a wide array of digital applications. It is particularly well-suited for the implementation of buffer registers, I/O ports, bidirectional bus drivers, and working registers.

The SN74ACT534DBRE4 features eight D-type flip-flops with 3-state outputs that can interface directly with bus-oriented systems. With a wide operating voltage range from 4.5V to 5.5V, this IC ensures compatibility with industry-standard 5V digital systems. The high drive capability and fast switching speeds make it an excellent choice for interfacing with high-speed microprocessors and memory systems.

Each flip-flop is equipped with a direct clear input and a direct output enable. The clear input allows for the synchronization of the setup in systems that require precise timing control, while the output enable feature adds flexibility by allowing the user to put the outputs into a high-impedance state. This is particularly useful in applications that require shared data lines or multiplexing.

The device comes in a 20-pin SSOP (DB) package, making it space-efficient for PCB design. The pinout arrangement is designed for optimal signal routing, which minimizes the possibility of cross-talk and ensures signal integrity, even in environments with high switching activity.

In summary, the SN74ACT534DBRE4 flip-flop offers high-speed operation, robust performance, and 3-state outputs, making it a versatile component for digital systems. Its compatibility with 5V systems, coupled with its wide operating temperature range, ensures that it can meet the demands of a variety of applications, from simple buffers to complex data storage and transfer systems.

For detailed specifications and application guidance, designers should consult the official datasheet and design resources available from Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132
Harris Corporation
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT109M
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SOIC / OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHC574DW
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
Texas Instruments
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Need more? Email Us
ECAD model for SN74ALS373DW
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
IDT, Integrated Device Technology Inc
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ECAD model for 74FCT162823CTPAG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention