EN
  • EN
  • DE

SY100H606JZ-TR

Part No SY100H606JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100H606
Other Names SY100H606JZ TR,SY100H606JZ TR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256161-SY100H606JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100H606JZ-TR CAD Model

Description

Microchip Technology's SY100H606JZ-TR

The SY100H606JZ-TR is a high-speed, low-power monolithic digital integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the SY100 series, which is renowned for its high-speed performance and reliability in demanding applications. The SY100H606JZ-TR is designed to cater to the needs of systems requiring ultra-fast switching and precise timing, making it an ideal choice for telecommunications, data communications, and high-speed computing environments.

Key Features

  • Technology: The device is built using advanced ECL (Emitter Coupled Logic) technology, which is known for its high-speed signal processing capabilities and minimal propagation delay.
  • Functionality: The SY100H606JZ-TR is a hex inverter/translator with differential outputs, providing versatile options for signal inversion and level translation in complex digital circuits.
  • Power Supply: It operates on a supply voltage of -4.2V to -5.5V, which is typical for ECL-powered devices, ensuring compatibility with standard ECL systems.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Speed: With its fast propagation delay and high-frequency operation, the SY100H606JZ-TR is capable of meeting the stringent speed requirements of high-performance systems.
  • Packaging: The product comes in a compact surface-mount package, specifically a 28-lead PLCC (Plastic Leaded Chip Carrier), which is ideal for space-constrained applications.

Applications

The versatility and high-speed performance of the SY100H606JZ-TR make it suitable for a wide range of applications, including:

  • Data transmission and reception circuits
  • High-speed logic circuits
  • Pulse shaping and generation
  • Level shifting interfaces
  • Communication infrastructure
  • Test and measurement equipment

In summary, the SY100H606JZ-TR from Microchip Technology is a high-performance ECL inverter/translator that offers exceptional speed and reliability for sophisticated digital systems. Its robust design and versatile functionality make it a key component in the development of advanced electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess