EN
  • EN
  • DE

SY100H601JZ-TR

Part No SY100H601JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Features Tri-State Input
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100H601
Other Names SY100H601JZ TR,SY100H601JZ TR,SY100H601JZTR,SY100H601JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256159-SY100H601JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100H601JZ-TR CAD Model

Description

Product Overview

The SY100H601JZ-TR from Microchip Technology is a high-speed, low-power monolithic CMOS device designed to meet the stringent requirements of the communication industry. This versatile product is a quintessential component for applications requiring high-speed data processing and transmission, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

Key Features

  • Technology: The device is built on an advanced CMOS process, ensuring low power dissipation coupled with high-speed operation.
  • Speed: It boasts a fast propagation delay, which is crucial for applications that require rapid data processing and minimal latency.
  • Power Supply: The SY100H601JZ-TR operates from a 4.2V to 5.5V supply voltage, providing flexibility in various system design configurations.
  • Temperature Range: This product is designed to perform reliably over an extended industrial temperature range, making it suitable for demanding environments.
  • Package: It comes in a compact package, which is essential for space-constrained applications.
  • Reliability: As with all Microchip products, this device is manufactured to high standards, ensuring consistent performance and reliability.

Applications

The SY100H601JZ-TR's high-speed capabilities make it a perfect fit for a variety of applications, including but not limited to:

  • High-speed networking equipment
  • Telecommunication switching systems
  • Broadband data transmission systems
  • High-performance computing and data centers
  • Automated test equipment

Quality and Support

Microchip Technology is known for its commitment to quality and long-term customer support. The SY100H601JZ-TR is backed by Microchip's global customer service and technical support resources, ensuring that customers can integrate this product into their systems with confidence and receive assistance when needed.

Environmental Compliance

The SY100H601JZ-TR is available in a RoHS-compliant package, reflecting Microchip Technology's dedication to environmental sustainability and adherence to regulatory requirements for hazardous substance control.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess