EN
  • EN
  • DE

SY100EPT22VKZ

Part No SY100EPT22VKZ
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 100EPT22
Other Names 576-1368
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256165-SY100EPT22VKZ
Ultra Librarian 3D Model Ultra Librarian SY100EPT22VKZ CAD Model

Description

Microchip Technology's SY100EPT22VKZ: A High-Speed Differential PECL to TTL Translator

The SY100EPT22VKZ is a versatile differential PECL to TTL translator designed by Microchip Technology, a leader in the semiconductor industry. This high-performance integrated circuit is engineered to address the needs of high-speed communication and computing applications where signal integrity and speed are paramount.

Constructed with advanced silicon-gate CMOS technology, the SY100EPT22VKZ offers a robust solution for converting differential PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. This feature enables the device to interface between systems operating at different logic levels, thus providing a critical bridge for mixed-signal integration.

The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications while still delivering the high-speed performance expected from modern electronic components. With a typical propagation delay of only 2.5ns and a maximum rated speed of 3GHz, the SY100EPT22VKZ ensures minimal signal latency, which is essential for timing-critical applications such as data communication, computing, and high-speed networking.

One of the key attributes of the SY100EPT22VKZ is its ability to operate over a wide voltage range, typically from 3.0V to 5.5V. This flexibility allows it to be used in various system environments, accommodating different power supply levels. Additionally, the device features a fail-safe function that ensures the TTL output remains in a high state when inputs are left open, enhancing its reliability in open-input conditions.

The SY100EPT22VKZ also boasts excellent thermal performance, with an operating temperature range of -40°C to +85°C, ensuring stable operation even in harsh environmental conditions. This robustness makes it an ideal choice for industrial and outdoor applications where temperature fluctuations are common.

Overall, the SY100EPT22VKZ from Microchip Technology is a high-quality, reliable solution for converting PECL signals to TTL logic levels. Its high-speed capabilities, wide voltage range, and thermal stability make it a versatile and essential component in the design of advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess