EN
  • EN
  • DE

SY100EPT21LKC

Part No SY100EPT21LKC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EPT21
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1262876-SY100EPT21LKC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT21LKC CAD Model

Description

Microchip Technology SY100EPT21LKC Overview

The SY100EPT21LKC from Microchip Technology is a state-of-the-art differential LVPECL-to-LVTTL translator designed to meet the high-speed data communication needs of advanced digital systems. This device is a perfect solution for applications that require reliable and fast data transfer between different voltage domains.

Key Features

  • Voltage Translation: The SY100EPT21LKC seamlessly translates signals from 3.3V LVTTL logic levels to differential LVPECL output levels, ensuring compatibility between different logic families.
  • High-Speed Performance: With its capability to support high-frequency operation, this translator is ideal for applications that demand quick data processing and minimal signal delay.
  • Robust Design: The device is designed to tolerate the rigorous demands of industrial environments, offering excellent performance stability under varying conditions.
  • Power Efficiency: It operates with a low power consumption, making it suitable for power-sensitive applications without compromising on performance.

Applications

The SY100EPT21LKC is versatile and can be used in a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Server and storage platforms
  • Test and measurement instruments
  • Industrial control systems

Technical Specifications

Microchip Technology's SY100EPT21LKC offers the following technical specifications that make it a reliable choice for your high-speed data interfacing needs:

  • Input Voltage Range: 3.0V to 3.6V
  • Output Type: Differential LVPECL
  • Propagation Delay: Typically 500ps
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-Lead MSOP

Overall, the SY100EPT21LKC from Microchip Technology is a high-performance, reliable, and efficient solution for translating LVTTL signals to LVPECL levels, facilitating seamless communication between different digital systems.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess