EN
  • EN
  • DE

MAX455CWP+T

Part No MAX455CWP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Analog Multiplexer/Amp Single 8:1 20-Pin SOIC W T/R / IC MUX AMP VIDEO CMOS 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Circuits 1
-3db Bandwidth 50MHz
SR - Slew Rate 300 V/μs
Operating Supply Current 25mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786279-MAX455CWP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX455
Introduction Date January 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX455CWP+T CAD Model

Description

Maxim Integrated's MAX455CWP+T: High-Performance Video Multiplexer

The MAX455CWP+T from Maxim Integrated is a cutting-edge video multiplexer that stands out for its exceptional performance and versatility. This product is designed to cater to the needs of video signal routing within a wide range of applications, including security systems, video conferencing, and broadcast equipment. It is a testament to Maxim Integrated's commitment to providing high-quality, reliable solutions for the video processing industry.

The MAX455CWP+T features a 4-channel multiplexer, which allows it to route any one of its four inputs to a single output. This capability makes it an ideal choice for systems that require the switching of multiple video sources without compromising signal integrity. The device supports composite video signals, ensuring compatibility with standard video formats and enabling seamless integration into existing setups.

One of the key advantages of the MAX455CWP+T is its high bandwidth, which reaches up to 130MHz. This high bandwidth ensures that the video signals are transmitted with minimal loss in quality, even when dealing with high-resolution video feeds. The device is also characterized by its low crosstalk and high off-isolation, which prevent interference between channels and maintain the clarity of the video output.

The multiplexer is housed in a 20-pin SOIC package, which provides a compact footprint suitable for space-constrained applications. Additionally, the MAX455CWP+T operates over a wide temperature range, making it a robust choice for environments that experience temperature fluctuations.

Maxim Integrated has designed the MAX455CWP+T with ease of use in mind. The device can be controlled through digital inputs, allowing for straightforward integration with microcontrollers or other digital control systems. This feature simplifies the design of complex video routing solutions, enabling designers to focus on creating innovative products without worrying about the complexities of video signal management.

In summary, the MAX455CWP+T is an excellent choice for any application that requires reliable and high-quality video signal routing. Its high bandwidth, low crosstalk, and ease of control make it a versatile and effective component in the video processing domain.

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess