EN
  • EN
  • DE

SY100EP57VK4G

Part No SY100EP57VK4G
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V/5V PECL/ECL 3GHz DIFFERENTIAL 4:1 MULTIPLEXER | IC MUX DIFF 4:1 3.3V/5V 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100EP57
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 1262872-SY100EP57VK4G
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP57VK4G CAD Model

Description

Microchip Technology's SY100EP57VK4G: A Premier High-Speed Differential PECL/ECL Translator/Receiver

The SY100EP57VK4G by Microchip Technology is a versatile and high-performance differential PECL/ECL translator/receiver designed to meet the rigorous demands of high-speed data communication systems. This state-of-the-art device is a perfect solution for applications requiring fast signal processing and precise timing, making it an ideal component for telecommunications, data centers, and advanced computing systems.

With its differential PECL/ECL inputs and outputs, the SY100EP57VK4G offers a broad operating voltage range, which provides designers with the flexibility to interface with various logic levels. The device is capable of translating signals between ECL, PECL, CML, and LVPECL levels without compromising signal integrity, ensuring reliable performance even in the most challenging operating conditions.

The SY100EP57VK4G features a maximum frequency of operation that exceeds 3 GHz, which is a testament to its exceptional speed capabilities. This allows for rapid data transmission and reception, making it an essential component for systems that require high bandwidth and low latency. Additionally, the device's fully differential design minimizes common-mode noise, thereby enhancing signal quality and reducing error rates in critical applications.

Constructed with a robust design, the SY100EP57VK4G is housed in a compact 20-pin MLF® (Micro Leadframe Package) that is both space-efficient and conducive to thermal management. This packaging ensures that the device can be integrated into systems with limited space while maintaining optimal performance. Furthermore, the product is characterized for operation over the full industrial temperature range, making it suitable for deployment in harsh environments.

Microchip Technology's commitment to quality and performance is evident in the SY100EP57VK4G, as it is designed to adhere to stringent industry standards for reliability and longevity. With its combination of high-speed capabilities, signal integrity, and robust design, the SY100EP57VK4G is a critical component for engineers looking to enhance the performance of their high-speed digital systems.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team for assistance in integrating this advanced differential translator/receiver into your next project.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8057 $50.5026
44+ $2.3021 $101.2924
68+ $2.2302 $151.6536
93+ $2.1583 $200.7219
120+ $2.0863 $250.3560
161+ $1.8705 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess