Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EP, Precision Edge
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 795889-SY100EP210UTI
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EP210
Introduction Date August 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100EP210UTI CAD Model

Description

Microchip Technology SY100EP210UTI: High-Speed Clock Buffer

The SY100EP210UTI from Microchip Technology is a high-performance, low-skew 1:5 differential clock buffer designed for precision clock distribution in high-speed applications. It is part of Microchip's portfolio of clock and timing solutions that cater to the demanding requirements of modern electronic systems.

With its differential ECL (Emitter Coupled Logic) inputs and outputs, the SY100EP210UTI ensures minimal signal distortion and provides excellent high-speed characteristics. This makes it ideal for applications that require precise clock distribution, such as high-speed data communications, telecommunication infrastructure, automated test equipment, and advanced computing systems.

The device operates over a wide frequency range, supporting clock frequencies well into the gigahertz range, which is critical for supporting high-speed serial communication standards and ensuring system performance. Additionally, the SY100EP210UTI features a fail-safe input protection that maintains the output in a high impedance state if the inputs are left open, thus ensuring system stability.

Key features of the SY100EP210UTI include:

  • Low Skew: The buffer provides low output-to-output skew, which is vital for maintaining the timing integrity of the clock signal across multiple destinations.
  • High-Speed Operation: Designed to support very high-frequency clock signals, it can be used in systems that demand fast data rates and quick signal processing.
  • Differential ECL Inputs and Outputs: This feature ensures robust signal integrity and reduces susceptibility to noise, which is crucial for reliable operation in noisy environments.
  • Power Supply: The device typically operates at a 3.3V power supply, making it compatible with many contemporary digital systems.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Packaging: The SY100EP210UTI is available in a compact, surface-mount package that is suitable for densely populated PCBs.

Overall, the SY100EP210UTI from Microchip Technology is a versatile and reliable choice for system designers looking to distribute high-speed clock signals with precision and reliability. Its advanced features and robust design make it an excellent choice for a wide range of high-performance applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-8, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS8538BG-31LFT
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Lowest to $24.9956
ECAD model for 8SLVP2108ANLGI8
IDT, Integrated Device Technology Inc
LOW SKEW 2 INPUT MUX AND 1 TO 8 CLOCK BUFFER | IC CLK BUFFER 2:8 200MHZ 16TSSOP
Lowest to $7.1819
ECAD model for 552G-02ILN
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
Analog Devices Inc.
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Need more? Email Us
ECAD model for ADN4670BSTZ-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention