EN
  • EN
  • DE

SY100ELT28ZG

Part No SY100ELT28ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 5V PECL 8-SOIC / Translator PECL to TTL/TTL to PECL 2-CH Unidirectional 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100ELT
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 795885-SY100ELT28ZG
Popularity Medium
Supply and Demand Status Limited
Family Name SY100ELT28
Introduction Date August 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100ELT28ZG CAD Model

Description

Microchip Technology's SY100ELT28ZG: A High-Speed Differential PECL to TTL Translator

The SY100ELT28ZG from Microchip Technology is an advanced differential PECL to TTL translator designed to meet the needs of high-speed interfacing in digital systems. This device is part of Microchip's high-performance ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability. The SY100ELT28ZG is particularly suitable for applications that require fast signal translation from PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Constructed with a high-speed SiGe (Silicon Germanium) process, the SY100ELT28ZG offers superior performance characteristics that make it an ideal choice for telecommunications, computing, and industrial applications where timing is critical. The translator features a differential PECL input structure and TTL outputs, with a maximum rated speed of up to 3.0 Gb/s, ensuring rapid and accurate data transmission.

The device is equipped with a VBB reference voltage output that can be used as a switching reference for AC-coupled PECL inputs. This feature provides design flexibility and simplifies interfacing with single-ended PECL signals. The SY100ELT28ZG also includes fail-safe input protection, which ensures a logic high TTL output if the PECL inputs are left open, enhancing the robustness of the system.

For ease of integration, the SY100ELT28ZG is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The device operates over a wide temperature range, from -40°C to +85°C, allowing for reliable performance in various environments. Additionally, it is fully compatible with industry-standard PECL and TTL logic levels, ensuring seamless integration into existing designs without the need for additional level-shifting components.

Overall, the Microchip Technology SY100ELT28ZG is a versatile and high-performance solution for systems that require fast and reliable translation from PECL to TTL logic. Its combination of speed, flexibility, and compact form factor makes it an excellent choice for designers looking to enhance their digital systems with efficient signal translation capabilities.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess