EN
  • EN
  • DE

TL431AIDBVTE4

Part No TL431AIDBVTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5 / V-Ref Adjustable 2.495V to 36V 100mA Automotive 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 796884-TL431AIDBVTE4
Popularity Medium
Supply and Demand Status Limited
Family Name TL431
Introduction Date April 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL431AIDBVTE4 CAD Model

Description

The TL431AIDBVTE4 from Texas Instruments is a versatile and precision shunt voltage reference IC, which is commonly used in a wide range of power supply and voltage regulation applications. This three-terminal adjustable shunt regulator has a specified thermal stability over applicable automotive, commercial, and military temperature ranges. The output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage from 2.495 V to 36 V, which allows for flexibility in customizing the output as per the application's requirements.
  • Low Output Noise: With its low output noise, the TL431AIDBVTE4 is ideal for precision applications where a clean voltage reference is critical.
  • High Accuracy: The device features a typical temperature coefficient of only 50 ppm/°C, ensuring high accuracy across a wide temperature range.
  • Low Dynamic Output Impedance: The low dynamic output impedance of 0.22 Ω, combined with its ability to source up to 100 mA of current, makes it suitable for various load conditions.
  • Stability: It can be used with capacitive loads, enhancing the stability and flexibility of the application.

Applications

  • Power supplies
  • Voltage regulators
  • Adjustable precision zener shunt regulators
  • Current limiters
  • Battery chargers

Product Specifications

  • Package: SOT-23
  • Reference Voltage: 2.495 V
  • Temperature Coefficient: 50 ppm/°C (typical)
  • Operating Temperature Range: -40°C to 85°C

The TL431AIDBVTE4 is a highly reliable and robust device that is available in a small SOT-23 package, making it suitable for space-constrained applications. Its performance and stability make it a go-to choice for designers looking for a precision voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,570 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess