EN
  • EN
  • DE

SY100ELT23LZG-TR

Part No SY100ELT23LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVPECL-LVTTL DFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140977-SY100ELT23LZG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT23LZG-TR CAD Model

Description

Product Overview: SY100ELT23LZG-TR by Microchip Technology

The SY100ELT23LZG-TR from Microchip Technology is a high-performance differential LVPECL-to-LVTTL translator designed to meet the needs of high-speed communication and computing applications. This integrated circuit is part of the SY100ELT23 series and is specifically engineered to convert differential LVPECL (Low Voltage Positive Emitter Coupled Logic) levels to LVTTL (Low Voltage TTL) levels, providing a crucial interface between different logic families.

Key Features

  • Differential LVPECL to LVTTL Translation: The SY100ELT23LZG-TR is adept at translating signals from LVPECL to LVTTL, ensuring compatibility between systems operating at these different voltage levels.
  • High-Speed Operation: With its capability to support high-speed data transmission, this translator is well-suited for applications requiring fast and reliable data transfer.
  • Wide Voltage Range: It operates over a broad power supply range, accommodating various system requirements and enhancing its versatility in different design architectures.
  • Industrial Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for industrial applications where temperature conditions can be extreme.
  • Surface Mount Package: The SY100ELT23LZG-TR comes in a compact, surface-mount package, enabling efficient use of PCB space and facilitating easier integration into a wide range of electronic assemblies.

Applications

The SY100ELT23LZG-TR is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking infrastructure
  • Data centers and server farms
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY100ELT23LZG-TR is manufactured with the highest standards to ensure it meets the rigorous demands of commercial and industrial applications. The device is available in a tape and reel format (denoted by the "-TR" suffix), ensuring it is ready for automated assembly processes, which is critical for high-volume production environments.

For engineers and designers looking for a dependable and efficient solution to bridge different logic signal levels, the SY100ELT23LZG-TR from Microchip Technology stands out as a robust choice.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4421 $53.3052
28+ $3.6448 $102.0544
43+ $3.5309 $151.8287
59+ $3.4170 $201.6030
76+ $3.3031 $251.0356
102+ $2.9614 $302.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess