EN
  • EN
  • DE

SY100ELT22ZG

Part No SY100ELT22ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052560-SY100ELT22ZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT22ZG CAD Model

Description

The SY100ELT22ZG is a high-performance, dual differential PECL-to-TTL translator produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed to address the needs of high-speed communication and data transfer within a system.

Key Features:

  • Technology: The device utilizes advanced silicon-gate CMOS technology, offering superior performance and reliability with low power consumption.
  • Translation: It translates differential PECL (Positive Emitter-Coupled Logic) level inputs to TTL (Transistor-Transistor Logic) level outputs, allowing for easy integration between different signaling standards.
  • Dual Channels: With dual differential inputs and outputs, the SY100ELT22ZG can process two independent signal channels simultaneously, enhancing throughput and efficiency.
  • Performance: The translator boasts a fast propagation delay, which is crucial for high-speed applications, ensuring minimal signal latency and high data integrity.
  • Power Supply: It operates over a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in various system designs.
  • Temperature Range: The device is designed to operate over the extended industrial temperature range, making it suitable for harsh environments.
  • Package: Housed in a compact 8-pin SOIC package, the SY100ELT22ZG saves valuable board space and is ideal for densely packed PCB layouts.

Applications:

The SY100ELT22ZG is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal bridging between different logic families
  • Clock distribution circuits
  • Test and measurement equipment

With its robust design and high-speed capabilities, the SY100ELT22ZG from Microchip Technology is an excellent choice for designers looking to create reliable and efficient systems that require logic level translation.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5075 $52.6125
35+ $2.8779 $100.7265
54+ $2.7880 $150.5520
75+ $2.6981 $202.3575
96+ $2.6081 $250.3776
129+ $2.3383 $301.6407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess