EN
  • EN
  • DE

SY100ELT22ZG-TR

Part No SY100ELT22ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1104280-SY100ELT22ZG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT22ZG-TR CAD Model

Description

Microchip Technology SY100ELT22ZG-TR: A High-Speed Differential PECL to TTL Translator

The SY100ELT22ZG-TR is a cutting-edge electronic component from Microchip Technology, designed to offer seamless translation between differential PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) output levels. This product is part of the SY100 series, which is renowned for its high-speed performance and reliability in a variety of digital applications.

Constructed with advanced semiconductor technology, the SY100ELT22ZG-TR is optimized for high-speed signal processing, making it an ideal choice for telecommunications, data communications, and computing systems where rapid data transfer is critical. It is capable of handling clock frequencies well into the GHz range, ensuring that it can keep up with the demands of modern digital circuits.

The device features a differential PECL input structure which provides the advantage of high noise immunity and the ability to receive signals with very fast edge rates. This makes the SY100ELT22ZG-TR particularly suitable for environments with high electrical noise, where signal integrity is paramount. Additionally, the TTL-compatible outputs can drive up to 10 TTL loads, offering great versatility in interfacing with various logic families.

One of the key attributes of the SY100ELT22ZG-TR is its flexibility. It is offered in a compact 8-pin SOIC package, which is surface-mountable and suitable for high-density PCB layouts. This small form factor contributes to space-saving on the board, which is essential for today's miniaturized electronic assemblies.

For ease of integration into existing designs, the SY100ELT22ZG-TR operates over a wide range of supply voltages, from 4.2V to 5.5V, and it is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse operating conditions. Its performance is further enhanced by the inclusion of internal 75kΩ input pull-down resistors and 4.5kΩ output pull-up resistors, which simplify the design and reduce the need for external components.

In summary, the Microchip Technology SY100ELT22ZG-TR is a robust and versatile PECL to TTL translator that is engineered to meet the speed and reliability requirements of high-performance digital systems. Its compact size, ease of use, and capability to operate under a broad range of conditions make it a smart choice for designers looking to optimize their signal translation needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,960 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess