EN
  • EN
  • DE

SY100ELT21ZI-TR

Part No SY100ELT21ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT21
Other Names SY100ELT21ZI TR,SY100ELT21ZI TR,SY100ELT21ZITR,SY100ELT21ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256188-SY100ELT21ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT21ZI-TR CAD Model

Description

Microchip Technology's SY100ELT21ZI-TR Differential PECL to TTL Translator

The SY100ELT21ZI-TR is a high-performance differential PECL to TTL translator designed by Microchip Technology. This device is particularly well-suited for applications that require the translation of a differential PECL (Positive Emitter-Coupled Logic) input signal to a TTL (Transistor-Transistor Logic) output signal with minimal propagation delay and skew.

The SY100ELT21ZI-TR operates from a 5V supply voltage, making it compatible with standard TTL operating environments. It features a pair of differential PECL inputs that can receive high-speed signals with a frequency range that makes it ideal for telecommunications, data communications, and high-speed computing applications.

This translator comes in a compact package, offering a space-saving solution for densely packed circuit boards. The small footprint does not compromise its performance or reliability, making it an excellent choice for critical applications where both are of paramount importance.

The SY100ELT21ZI-TR is designed for ease of use, with internal pull-up and pull-down resistors that ensure the TTL output remains in a known state when the inputs are left open. It also features a fail-safe function that prevents false switching, enhancing the stability of the system it is integrated into.

Microchip Technology has a reputation for producing high-quality components that meet the stringent requirements of the electronics industry. The SY100ELT21ZI-TR is manufactured to these high standards, ensuring that it delivers consistent performance even under varying environmental conditions. It is also available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes for high-volume production.

In summary, the SY100ELT21ZI-TR from Microchip Technology is a robust and reliable solution for converting differential PECL signals to TTL logic levels. Its fast propagation delay, low skew, and compact size make it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess