EN
  • EN
  • DE

SN74ABT843DW

Part No SN74ABT843DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 9BIT BUS-INTFC D 3ST 24-SOIC / D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT843
Other Names SN74ABT843DWE4,TEXTISSN74ABT843DW,SN74ABT843DWG4,SN74ABT843DWG4,SN74ABT843DWE4,2156-SN74ABT843DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257434-SN74ABT843DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT843DW CAD Model

Description

The SN74ABT843DW is a high-performance integrated circuit developed by Texas Instruments, renowned for their innovation in the semiconductor industry. This particular device is a part of the ABT family, which stands for Advanced BiCMOS Technology, designed to offer both the high-speed operation of bipolar with the low power consumption of CMOS technologies.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Functionality: It serves as a 9-bit bus interface latch with 3-state outputs, providing a bridge between mismatched bus speeds and technologies.
  • Package: The SN74ABT843DW comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT).
  • Speed: Fast propagation delay times and output transition times, ensuring quick data flow for high-speed applications.
  • Power Consumption: Low power usage is a hallmark of the ABT series, making it suitable for power-sensitive designs.
  • Operating Voltage: Typically operates at 5V, which is compatible with many standard logic levels and power supplies.
  • Temperature Range: Designed to operate over a broad temperature range, accommodating various industrial environments.

Applications

The SN74ABT843DW is versatile and can be used in a variety of applications. It is particularly well-suited for data communication systems where data integrity and speed are crucial. This includes:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Computers and computer peripherals
  • Networking hardware such as routers and switches

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ABT843DW is no exception and is built to meet or exceed industry standards for performance and reliability. Users can expect consistent operation and longevity from this Texas Instruments product, making it a trusted component in any electronic system design.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official product page.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess