EN
  • EN
  • DE

SY100ELT20VZITR

Part No SY100ELT20VZITR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038562-SY100ELT20VZITR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT20VZITR CAD Model

Description

Microchip Technology's SY100ELT20VZITR: A High-Performance Differential PECL to TTL Translator

The SY100ELT20VZITR is a cutting-edge electronic component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is a differential PECL to TTL translator, which is essential for interfacing between systems that operate on different voltage logic levels. It is specifically designed to handle the translation from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, ensuring seamless communication between various parts of an electronic system.

With its robust design, the SY100ELT20VZITR is capable of operating at high speeds, which is critical for applications requiring fast data processing and high bandwidth. The device is housed in a small package, making it an ideal solution for space-constrained applications such as telecommunications, data communications, and computing systems where board real estate is at a premium.

Key features of the SY100ELT20VZITR include:

  • High-Speed Performance: The device supports fast signal processing, which is essential for high-speed data transfer and communication protocols.
  • Differential PECL Inputs: The translator accepts differential PECL input signals, providing better noise immunity and signal integrity over single-ended signals.
  • TTL Outputs: Outputs are TTL-compatible, allowing for easy integration with TTL-based logic circuits and microcontrollers.
  • Low Power Consumption: The SY100ELT20VZITR is designed for low power operation, which helps to reduce overall system power requirements.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.
  • RoHS Compliant: It adheres to RoHS (Restriction of Hazardous Substances) standards, ensuring environmental safety and compliance.

The SY100ELT20VZITR is available in a convenient tape and reel packaging, denoted by the 'TR' at the end of the product number, which facilitates automated assembly processes, thereby reducing manufacturing time and costs.

Overall, the SY100ELT20VZITR from Microchip Technology is an indispensable component for designers looking to bridge the gap between PECL and TTL logic levels, while maintaining high-speed performance and reliability in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess