Product Overview: SY100EL91LZG by Microchip Technology
The SY100EL91LZG is a high-performance, low-power voltage differential receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their SY100EL series, which is renowned for its reliability and efficiency in handling high-speed signals.
Key Features
- High Bandwidth: The SY100EL91LZG offers exceptional bandwidth capabilities, making it suitable for processing high-speed data streams with minimal signal degradation.
- Differential Inputs: With its differential input structure, the receiver provides improved noise immunity and is capable of receiving small signal amplitudes that are often lost in single-ended designs.
- PECL Output Levels: The device delivers outputs in Positive Emitter-Coupled Logic (PECL) levels, ensuring compatibility with industry-standard logic families and facilitating easy integration into existing systems.
- Fail-Safe Function: It features a fail-safe function that ensures the output is in a high state when the inputs are left open, preventing potential undefined states.
- Temperature Range: The SY100EL91LZG operates over an extended temperature range, making it suitable for use in environments with varying thermal conditions.
Applications
The SY100EL91LZG is ideal for applications that require high-speed data transmission and reception with robust noise immunity. Its applications span across various fields, including:
- Telecommunications
- Data communication
- Automated Test Equipment (ATE)
- High-speed computing
- Avionics and military systems
Technical Specifications
The SY100EL91LZG boasts technical specifications that cater to demanding electronic systems:
- Supply Voltage: 3.3V to 5V
- Operating Temperature Range: -40°C to +85°C
- Package: 8-Lead SOIC
- RoHS Compliant: Yes
Microchip Technology's commitment to quality ensures that the SY100EL91LZG is a reliable and efficient solution for high-speed differential signal reception. Its robust design and advanced features make it a versatile component for any application requiring precise and high-speed data handling.