EN
  • EN
  • DE

SY100EL90VZI-TR

Part No SY100EL90VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC / Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL, LVECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL90
Other Names SY100EL90VZI TR,SY100EL90VZI TR,SY100EL90VZITR,SY100EL90VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256197-SY100EL90VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL90VZI-TR CAD Model

Description

Microchip Technology's SY100EL90VZI-TR: A High-Speed Differential Receiver

The SY100EL90VZI-TR is a state-of-the-art differential receiver from Microchip Technology, designed to cater to the demanding requirements of high-speed data communication systems. This integrated circuit is a key component in applications requiring the conversion of PECL (Positive Emitter-Coupled Logic) levels to CMOS (Complementary Metal-Oxide-Semiconductor) logic levels while maintaining signal integrity at high frequencies.

Key Features:

  • High-Speed Performance: The SY100EL90VZI-TR is engineered to operate at exceptional speeds, making it suitable for high-frequency applications where rapid data processing is crucial.
  • Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and increased noise immunity, which is vital for maintaining signal clarity in noisy environments.
  • PECL to CMOS Translation: It effectively translates PECL level inputs into CMOS outputs, facilitating seamless integration with digital circuits operating at different logic levels.
  • Power Supply Flexibility: The device can operate with a wide range of power supplies, from 3.3V to 5V, providing versatility in various system designs.
  • Temperature Range: With an industrial temperature range, the SY100EL90VZI-TR is robust and reliable, functioning optimally across diverse operating conditions.
  • Surface-Mount Package: The device comes in a compact surface-mount package, making it suitable for space-constrained applications and facilitating easier integration into modern PCB designs.

Applications:

The SY100EL90VZI-TR is ideal for use in a variety of high-speed data systems, including:

  • Telecommunications equipment
  • Data transmission and receiving modules
  • High-speed computer servers
  • Networking gear such as routers and switches
  • Test and measurement instruments

With its exceptional performance and reliability, the SY100EL90VZI-TR differential receiver from Microchip Technology is an essential component for designers looking to enhance their high-speed digital systems. Its advanced features ensure that it meets the stringent requirements of modern electronic communication infrastructure.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess