EN
  • EN
  • DE

SY100EL90VZC

Part No SY100EL90VZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 5V/3.3V 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL, LVECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 136604-SY100EL90VZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL90VZC CAD Model

Description

The SY100EL90VZC is a high-performance, low-skew 1:12 differential clock driver from Microchip Technology, designed for precision clock distribution in demanding applications. Constructed using Microchip's advanced high-speed bipolar ECL (Emitter Coupled Logic) process, this device is an ideal choice for use in systems that require accurate and stable clock signals with minimal skew.

Key Features

  • Low Skew: Ensures that clock signals are distributed with minimal timing differences, which is critical for maintaining data integrity in high-speed digital systems.
  • High-Speed Operation: The SY100EL90VZC is capable of handling clock frequencies well into the GHz range, making it suitable for high-performance applications.
  • Differential ECL Outputs: Offers improved noise immunity and allows for the use of longer cable runs without signal degradation.
  • Integrated Termination Resistors: Simplifies PCB design by reducing the number of external components required for proper operation.
  • Multiple Power Supply Options: Can operate from a standard -4.2V or -5.2V ECL power supply, providing flexibility in system power design.

Applications

The SY100EL90VZC is suitable for a wide range of applications, including but not limited to:

  • High-speed digital data systems
  • Telecommunications and networking equipment
  • Server and enterprise computing
  • Test and measurement equipment
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL90VZC is no exception. It is manufactured to the highest standards to ensure consistent performance and durability in the field. Whether for industrial, commercial, or high-tech applications, the SY100EL90VZC is the right choice for designers looking for a reliable clock distribution solution.

For detailed technical specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0686 $115.8416
87+ $2.0039 $174.3393
120+ $1.9392 $232.7040
155+ $1.8746 $290.5630
207+ $1.6805 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess