EN
  • EN
  • DE

SY100EL35ZG

Part No SY100EL35ZG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF JK TYPE SNGL 1BIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Series 100EL
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100EL35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2452, SY100EL35ZG-ND
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935758-SY100EL35ZG
Ultra Librarian 3D Model Ultra Librarian SY100EL35ZG CAD Model

Description

Microchip Technology SY100EL35ZG: High-Speed Differential VCO

The SY100EL35ZG from Microchip Technology is a versatile, high-performance Voltage-Controlled Oscillator (VCO) designed for use in demanding applications that require precise timing and high-speed operation. This integrated circuit is part of Microchip's SY100E series, known for its reliability and performance in communication, data processing, and complex system synchronization.

At the heart of the SY100EL35ZG is its differential design, which allows for reduced noise and improved signal integrity. This makes it an ideal choice for applications where clean and stable clock signals are critical. With a frequency range that is determined by the external components connected to the VCO, the device provides designers with the flexibility to tailor its performance to their specific needs.

The device is capable of operating at a wide temperature range, ensuring consistent performance across various environmental conditions. This feature, coupled with its high-speed capabilities, makes the SY100EL35ZG suitable for a range of industrial and commercial applications, such as high-speed networking equipment, telecommunications, and digital signal processing systems.

Key features of the SY100EL35ZG include:

  • High-Speed Operation: Designed for clock distribution and frequency synthesis in high-speed systems.
  • Differential Design: Offers improved signal integrity and noise immunity.
  • Flexible Frequency Range: The VCO frequency is adjustable through external components, providing design versatility.
  • Wide Operating Temperature Range: Ensures reliable operation in varying environmental conditions.
  • Industry-Standard Package: Housed in a compact, surface-mount package that is compatible with automated assembly processes.

For designers and engineers looking to integrate a dependable VCO into their high-speed applications, the SY100EL35ZG from Microchip Technology stands out as a robust choice. Its combination of flexibility, performance, and reliability makes it a valuable component in any system where precise timing and synchronization are paramount.

Product Code: SY100EL35ZG

Manufacturer: Microchip Technology

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0436 $72.1308
6+ $19.7286 $118.3716
10+ $19.1118 $191.1180
13+ $18.4950 $240.4350
17+ $17.8794 $303.9498
22+ $16.0291 $352.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess