EN
  • EN
  • DE

DS24B33S+

Part No DS24B33S+
Manufacturer Maxim Integrated
Catalog EEPROM
Description EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 8-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Density 4 kb
Height 2.03 mm
Interface SPI, Serial
Lead Free Yes
Length 5.46 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Size 512 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.8 V
Mount Surface Mount
Number of Pins 8
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 5.41 mm
Win Source Part Number 1016650-DS24B33S+
Categories EEPROM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS24B33S+ CAD Model

Description

Maxim Integrated DS24B33S+ 1-Wire EEPROM

The DS24B33S+ is a highly reliable, 4096-bit, 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed and manufactured by Maxim Integrated. This robust storage solution provides an efficient method for storing and retrieving data while minimizing the necessary wiring, as it is designed to communicate over a single data line plus ground. Its unique 1-Wire interface makes it an ideal choice for applications where a simple and cost-effective data bus is needed, and where the number of wires must be kept to a minimum.

The device features a generous 512 bytes of memory, which can be partitioned into twenty pages of 32 bytes each. The DS24B33S+ offers an exclusive write protection mechanism for each page, allowing users to safeguard selected data from accidental alteration. This protection is particularly useful in applications where certain critical parameters must not be tampered with once they are set.

Operating over a wide voltage range of 2.8V to 5.25V, the DS24B33S+ is versatile and can be integrated into various systems without the need for complex power management. Its wide temperature range from -40°C to +85°C ensures reliable performance even in harsh environmental conditions, making it suitable for industrial applications where temperature extremes are commonplace.

The EEPROM comes in a compact, surface-mountable package which is designed to be easily integrated into a variety of electronic assemblies. The small form factor of the DS24B33S+ makes it an excellent choice for space-constrained applications, such as portable devices, medical instruments, and embedded systems.

With Maxim Integrated's commitment to quality, the DS24B33S+ EEPROM is a dependable choice for designers looking for a non-volatile memory solution that offers durability, flexibility, and ease of integration. Whether it's for tracking device configurations, storing user preferences, or recording system parameters, the DS24B33S+ provides a practical and economical solution for a myriad of data storage needs.

For more detailed specifications and application guidance, users are encouraged to consult the comprehensive datasheet provided by Maxim Integrated.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
Contact for details
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8644 $51.5592
43+ $2.3502 $101.0586
66+ $2.2768 $150.2688
91+ $2.2034 $200.5094
118+ $2.1299 $251.3282
158+ $1.9096 $301.7168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess