EN
  • EN
  • DE

SY100EL34ZC

Part No SY100EL34ZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V/3.3V ÷2, ÷4, ÷8 CLOCK GENERATION CHIP | IC CLK GEN /2/4/6 5V/3.3V 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Divider/Multiplier Yes/No
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY100EL34
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262828-SY100EL34ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL34ZC CAD Model

Description

The SY100EL34ZC is a high-performance, low-skew quad differential multiplexer from Microchip Technology, which operates as a significant component in the realm of advanced digital systems. Designed for precision and reliability, this integrated circuit is a perfect fit for applications that require high-speed data routing and switching, including but not limited to telecommunication infrastructure, data centers, and high-performance computing systems.

Key Features:

  • High-Speed Performance: The SY100EL34ZC is engineered to handle fast data rates, making it ideal for systems that demand quick data processing and minimal latency.
  • Low Skew: Ensuring that signals arrive at their destinations simultaneously, the device features low skew characteristics, which is vital for maintaining data integrity and synchronization across multiple paths.
  • Differential Inputs and Outputs: Differential I/Os provide improved noise immunity and are capable of maintaining signal integrity over longer distances, which is crucial in complex digital systems.
  • Power Supply: The device operates on a 5V power supply, providing compatibility with a wide range of digital systems and ensuring easy integration into existing designs.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the SY100EL34ZC is built to perform reliably in a variety of environmental conditions.
  • Package: Available in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, it is designed for space-efficient mounting and robust physical protection.

Applications:

The SY100EL34ZC's versatility allows it to be used in a multitude of applications where signal routing is critical. This includes but is not limited to:

  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Signal gating
  • Clock distribution networks
  • Communication switches and routers

Microchip Technology's commitment to quality ensures that the SY100EL34ZC meets the highest standards, providing designers with a reliable and efficient solution for their multiplexing needs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 965 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess