EN
  • EN
  • DE

TC4420IPA

Part No TC4420IPA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 6A High-Speed MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264552-TC4420IPA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4420IPA CAD Model

Description

Microchip Technology TC4420IPA MOSFET Driver

The TC4420IPA from Microchip Technology is a robust, high-speed power MOSFET driver designed for demanding applications where efficient power conversion and reliable performance are paramount. This driver is capable of delivering a peak output current of 6A, making it an excellent choice for driving large capacitive loads with swift rise and fall times, which are critical for minimizing switching losses.

Encased in an 8-pin PDIP package, the TC4420IPA offers a wide operating voltage range of 4.5V to 18V, allowing it to be used in a variety of power systems. It is characterized by its low shoot-through current, high latch-up immunity, and protection against over-temperature conditions, ensuring the safety and durability of your electronic designs.

One of the key features of the TC4420IPA is its ability to operate with logic input signals from 4.5V to 18V, which means it can interface seamlessly with a broad range of microcontrollers, logic ICs, and other control circuits without the need for additional level shifting. This flexibility makes it a versatile choice for use in industrial control systems, power supplies, motor controllers, and other high-power switching applications.

Additionally, the TC4420IPA boasts a high peak output current, matched rise and fall times, and low propagation delay. This combination of features ensures efficient and accurate control of power MOSFETs, which is crucial for applications that demand precise timing and high-speed operation.

For designers concerned with reliability, the TC4420IPA offers protection features such as undervoltage lockout, which prevents the driver from operating at insufficient voltages that could lead to erratic performance or damage to the device. Moreover, its high-noise immunity ensures stable operation in electrically noisy environments, which is often the case in industrial settings.

In summary, the Microchip Technology TC4420IPA is a high-performance, reliable MOSFET driver that provides the power and precision needed for advanced electronic applications. Its robust design and protective features make it a preferred choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess