The ADF4110BCPZ is a high-performance, low noise frequency synthesizer from Analog Devices Inc. designed for radio frequency (RF) applications. This integrated circuit (IC) is capable of generating a frequency range from 3 GHz to 4 GHz, making it an ideal choice for a wide range of wireless applications including base stations, satellite communications, and test equipment.
Key Features
- Frequency Range: The ADF4110BCPZ operates at a frequency range of 3 GHz to 4 GHz, providing versatile use across various RF applications.
- Phase Detector Rate: With a maximum phase detector rate of 110 MHz, this device ensures high-performance frequency synthesis.
- Programmable Dual Modulus Prescaler: The 8/9 dual modulus prescaler allows for fine frequency resolution and a wide loop bandwidth range.
- Low Phase Noise: Designed with low phase noise performance, the ADF4110BCPZ minimizes signal degradation, which is critical for high-quality RF transmission.
- Power Supply: The device operates from a single 3.0 V to 3.6 V power supply, making it compatible with a variety of system power rails.
- Package: Housed in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), the ADF4110BCPZ saves valuable board space.
Applications
The ADF4110BCPZ is suitable for a range of applications, including:
- Wireless Infrastructure (GSM, WCDMA, LTE)
- Satellite Communication Systems
- Test and Measurement Equipment
- Private Mobile Radios
- Wireless LANs
Design Support
Analog Devices Inc. provides comprehensive design support for the ADF4110BCPZ, including detailed datasheets, application notes, and reference designs. This ensures that engineers can quickly integrate the device into their designs and bring their products to market faster.
Ordering Information
The ADF4110BCPZ is available for order now. For pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure to refer to the latest datasheets for the most current specifications and application information.