EN
  • EN
  • DE
  • IT

LMK03806BISQ/NOPB

Part No LMK03806BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ultra Low Jitter Clock Generator With 14 Programmable Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
PLL Yes with Bypass
Input LVCMOS, LVDS, LVPECL, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.6GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1201672-LMK03806BISQ/NOPB
Manufacturer Homepage www.ti.com
Family Name LMK03806
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK03806BISQ/NOPB CAD Model

Description

Product Overview: LMK03806BISQ/NOPB by Texas Instruments

The LMK03806BISQ/NOPB is a highly versatile, low-noise clock generator produced by Texas Instruments, designed to meet the stringent requirements of complex and high-speed digital systems. This advanced device offers a wide range of features that make it suitable for applications in telecommunications, networking, data acquisition, and aerospace industries, among others.

Key Features

  • Low Noise Performance: The LMK03806BISQ/NOPB provides excellent jitter performance, which is critical for maintaining signal integrity in high-speed communication systems.
  • Flexible Clocking: It features multiple programmable outputs that can generate various clock signals, making it a versatile choice for systems requiring multiple frequency domains.
  • Programmable PLLs: Equipped with multiple Phase-Locked Loops (PLLs), this clock generator allows precise control over output frequencies to ensure synchronization across different system components.
  • Power Management: The device includes power-saving modes, reducing power consumption when specific outputs are not in use, contributing to energy-efficient system design.

Integration and Compatibility

Integration with existing systems is made easy thanks to the LMK03806BISQ/NOPB's small form factor. The device comes in a surface-mount package that is compatible with standard PCB manufacturing processes. Its compatibility with various supply voltages and logic levels ensures that it can be incorporated into a wide range of digital systems without the need for extensive re-engineering.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK03806BISQ/NOPB is no exception. It is designed to meet high-reliability standards, ensuring stable and consistent performance over a wide temperature range and in diverse operating conditions. The device is also RoHS compliant, adhering to environmental standards and regulations.

Applications

  • Telecommunication Infrastructure
  • Networking Equipment
  • Data Acquisition Systems
  • Aerospace and Defense
  • High-speed Digital Signal Processing

In summary, the LMK03806BISQ/NOPB by Texas Instruments is a highly flexible, low-noise clock generator that can be the cornerstone of any high-performance digital system, ensuring precise timing and synchronization across multiple components.

You May Also Be Interested in

Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
Lowest to $3.2909
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Silicon Labs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4286 $58.2858
8+ $15.9414 $127.5312
11+ $15.4432 $169.8752
15+ $14.9451 $224.1765
20+ $14.4469 $288.9380
26+ $12.9525 $336.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess