EN
  • EN
  • DE

SY89429AZC

Part No SY89429AZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PROGRAMMABLE FREQUENCY SYNTHESIZER 25MHz to 400MHz | IC SYNTHESIZER FREQ PROGR 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Frequency Synthesizer
PLL Yes
Input PECL, Crystal
Output PECL
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number SY89429
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1263160-SY89429AZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89429AZC CAD Model

Description

Introducing the SY89429AZC from Microchip Technology

The SY89429AZC is a state-of-the-art precision clock synthesizer designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is engineered to meet the demanding needs of high-performance systems across a broad range of applications, including telecommunications, data communications, and enterprise server environments.

At the heart of the SY89429AZC lies its versatility and precision. It features a fully integrated Phase-Locked Loop (PLL) circuit that can generate a high-frequency clock output from a low-frequency input signal. The PLL is capable of providing stable and accurate clock signals that are essential for synchronizing various components in complex electronic systems.

The device offers multiple outputs with configurable frequencies, enabling it to support various interface standards and protocols. This flexibility makes the SY89429AZC an ideal solution for designers looking to streamline their inventory with a single clock generator that can serve multiple purposes.

With its low-jitter performance, the SY89429AZC ensures high-quality signal integrity, which is crucial for maintaining the reliability and efficiency of high-speed data transfers. The product's robust design also includes built-in features to enhance system stability, such as power-down and output enable functions, which contribute to energy-efficient operation and extend the lifetime of the end application.

Designed for easy integration, the SY89429AZC comes in a compact package that is compatible with standard PCB manufacturing processes. Its pin configuration and electrical characteristics are thoughtfully designed to facilitate simple drop-in replacement or system upgrades without extensive redesigns.

Microchip Technology's commitment to quality is evident in the SY89429AZC, which is manufactured to meet the highest industry standards. Customers can expect reliable performance and support from Microchip's global network of technical experts, ensuring that their products incorporating the SY89429AZC will perform at their best in the most demanding environments.

For designers and engineers looking for a high-quality, versatile clock synthesizer, the SY89429AZC from Microchip Technology represents a superior choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess