EN
  • EN
  • DE

SY100EL34LZI

Part No SY100EL34LZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V/3.3V ÷2, ÷4, ÷8 CLOCK GENERATION CHIP | IC CLK GEN /2/4/6 5V/3.3V 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY100EL34
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262827-SY100EL34LZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL34LZI CAD Model

Description

The SY100EL34LZI, crafted by the renowned Microchip Technology, is a cutting-edge clock generator that stands out in the market for its exceptional performance and reliability. Designed to cater to the demanding needs of high-speed digital systems, this device is an integral component in a wide array of applications, including telecommunications, data communications, and advanced computing systems.

SY100EL34LZI Clock Generator

Key Features:

  • High-Speed Performance: The SY100EL34LZI operates at remarkable speeds, making it suitable for systems that require rapid signal processing and timing accuracy.
  • Versatility: It offers multiple outputs that can be configured to meet the specific requirements of various applications, providing designers with flexibility in their circuit designs.
  • Low Skew Outputs: The device ensures minimal skew between outputs, which is crucial for maintaining the integrity of the signals in high-speed operations.
  • Temperature Range: With an operating temperature range that accommodates industrial requirements, this clock generator maintains consistent performance even in harsh environments.
  • Package Type: The SY100EL34LZI is available in a compact package, making it an ideal choice for space-constrained applications.

Applications:

  • High-speed communication systems
  • Server and networking equipment
  • Signal processing units
  • Test and measurement instruments

The SY100EL34LZI from Microchip Technology exemplifies the company's commitment to providing solutions that are not only innovative but also enhance the performance and efficiency of electronic systems. Whether you are designing a complex telecommunications system or a sophisticated computing platform, the SY100EL34LZI is engineered to exceed expectations and deliver unparalleled results.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer service team, who are always ready to assist with your design challenges.

You May Also Be Interested in

Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess