EN
  • EN
  • DE

LMX2531LQE1312E/NOPB

Part No LMX2531LQE1312E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN / Clock Generator 5MHz to 80MHz-IN 1360MHz-OUT 36-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.36GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.8 V ~ 3.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 779593-LMX2531LQE1312E/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2531
Introduction Date October 26, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMX2531LQE1312E/NOPB CAD Model

Description

The LMX2531LQE1312E/NOPB is a high-performance frequency synthesizer system from Texas Instruments designed to generate a stable and precise clock signal for use in wireless communication systems. This advanced integrated circuit (IC) is part of TI's LMX family of products, known for their reliability and versatility in various applications such as mobile phones, base stations, WLAN, CATV, GPS, and other radio frequency (RF) systems.

Key Features:

  • Integrated VCO: The device includes a fully integrated Voltage-Controlled Oscillator (VCO) with a frequency range of 1.16 GHz to 1.32 GHz, providing a high-quality signal source for RF systems.
  • Low Phase Noise: The LMX2531LQE1312E/NOPB offers exceptionally low phase noise performance, which is crucial for maintaining signal integrity and reducing errors in communication systems.
  • Programmable: With its programmable divider and charge pump, the device enables fine-tuning of the output frequency, allowing for customization to specific system requirements.
  • Power Saving: The synthesizer incorporates power-saving features, including a power-down mode, which can significantly extend battery life in portable applications.
  • Fast Lock Time: The device is designed for quick lock times, improving system responsiveness and performance.
  • High Integration: The LMX2531LQE1312E/NOPB integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process.

Package and Quality:

The LMX2531LQE1312E/NOPB is available in a compact 36-pin WQFN (Quad Flat No-Lead) package, which is suitable for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for hazardous substances.

Applications:

With its robust feature set and high level of integration, the LMX2531LQE1312E/NOPB is an excellent choice for designers looking to implement a reliable frequency synthesizer in their RF and wireless communication systems. Its performance and flexibility make it suitable for a wide range of applications, including but not limited to:

  • Wireless Communication Infrastructure
  • Global Positioning Systems (GPS)
  • Cable Television (CATV) Networks
  • Wireless Local Area Networks (WLAN)
  • Personal Communication Systems (PCS)

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.5847 $51.5847
3+ $42.3259 $126.9777
4+ $41.0032 $164.0128
6+ $39.6805 $238.0830
7+ $38.3578 $268.5046
9+ $34.3898 $309.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess