EN
  • EN
  • DE

SM802124UMG-TR

Part No SM802124UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series ClockWorks™, RotaryWave™
Package Tape & Reel
PLL Yes with Bypass
Input LVCMOS
Output CMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SM802124
Other Names -SM802124UMG TR,-SM802124UMG-TR,576-4002-6,SM802124UMGTR,SM802124UMG TR,576-4002-2,-SM802124UMG TR,576-4002-1
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269733-SM802124UMG-TR
Ultra Librarian 3D Model Ultra Librarian SM802124UMG-TR CAD Model

Description

Microchip Technology's SM802124UMG-TR: A Cutting-Edge Solution for Power Management

Microchip Technology's SM802124UMG-TR is a state-of-the-art integrated circuit designed to cater to the advanced requirements of modern power management systems. This versatile component is part of Microchip's extensive portfolio of power management solutions, engineered to provide reliable and efficient performance across a wide range of applications.

Key Features

  • High Integration: The SM802124UMG-TR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Designed with efficiency in mind, this product ensures minimal power loss during operation, leading to extended battery life in portable applications and reduced energy costs in stationary installations.
  • Versatility: The device is suitable for a broad array of applications, from consumer electronics to industrial systems, thanks to its flexible design and wide input voltage range.
  • Thermal Management: With built-in thermal protection, the SM802124UMG-TR is capable of operating reliably even under conditions of elevated temperatures, safeguarding the system against potential heat-related failures.
  • Compact Footprint: The compact package of the SM802124UMG-TR allows it to fit into space-constrained applications, making it an ideal choice for portable devices where space is at a premium.

Applications

The versatility of the SM802124UMG-TR makes it an excellent choice for a diverse range of applications, including:

  • Mobile Phones and Portable Electronics
  • Networking Equipment
  • Power Supply Modules
  • Automotive Systems
  • Industrial Controls

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SM802124UMG-TR is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding environments. This product is RoHS compliant and is designed with the latest industry standards in mind, ensuring compatibility and ease of integration into existing and new designs.

For engineers and designers looking for a robust power management solution, the SM802124UMG-TR from Microchip Technology offers the perfect blend of performance, efficiency, and compactness, making it an indispensable component in today's high-tech landscape.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess