EN
  • EN
  • DE

SY100EL29VZC

Part No SY100EL29VZC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 50mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 139311-SY100EL29VZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL29VZC CAD Model

Description

Microchip Technology SY100EL29VZC Overview

The SY100EL29VZC from Microchip Technology is a high-performance, low-voltage 5V ECL Dual Differential 2:1 Multiplexer. This device is specifically designed to meet the stringent requirements of high-speed data transmission systems. The SY100EL29VZC is part of Microchip's SY100E product line, which is renowned for its reliability and performance in critical applications.

Key Features

  • High-Speed Operation: The SY100EL29VZC is capable of handling data rates which make it ideal for the most demanding applications, including telecommunications and automated test equipment.
  • Differential Design: The dual differential inputs provide improved signal integrity and noise immunity, which is crucial for maintaining data fidelity in noisy environments.
  • 2:1 Multiplexer: This feature allows the device to select between two input signals, offering flexibility and control in signal routing for complex data systems.
  • Power Supply: The device operates from a 5V power supply, ensuring compatibility with a wide range of existing systems and ease of integration.
  • Industry Standard Package: The SY100EL29VZC comes in a standard SOIC package, making it easy to handle and integrate into a variety of circuit designs.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the SY100EL29VZC is suitable for use in harsh environmental conditions.

Applications

The SY100EL29VZC is designed for use in applications that require high-speed data processing and routing. This includes, but is not limited to:

  • Telecommunications infrastructure
  • Automated test equipment
  • High-speed data acquisition systems
  • Pulse pattern generators
  • ATE pin electronics

Conclusion

Microchip Technology's SY100EL29VZC is a versatile and reliable solution for systems that demand high-speed, low-voltage data transmission. Its dual differential 2:1 MUX design, combined with its robust operational features, makes it an ideal choice for designers looking to enhance the performance and integrity of their data communication systems. The SY100EL29VZC's compatibility with industry-standard packages and temperature ranges ensures that it can be easily implemented in a wide range of applications, making it a go-to component for engineers and system integrators worldwide.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess