EN
  • EN
  • DE

SY100EL15LZC

Part No SY100EL15LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V 1:4 CLOCK DISTRIBUTION | IC CLK BUFFER 2:4 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer
Input ECL, PECL
Output ECL, PECL
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY100EL15
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262816-SY100EL15LZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL15LZC CAD Model

Description

Microchip Technology's SY100EL15LZC: High-Speed Differential Receiver

The SY100EL15LZC is a state-of-the-art differential receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's high-performance ECL (Emitter Coupled Logic) series, which is engineered to handle the demands of high-speed data transmission with exceptional precision and reliability.

Constructed with an advanced SiGe (Silicon-Germanium) process, the SY100EL15LZC offers a superb combination of high bandwidth and low power consumption, making it an ideal choice for applications that require rapid data processing without compromising energy efficiency. The device is capable of operating at frequencies up to 5 GHz, which is essential for high-speed communication systems, such as fiber-optic networks, backplane interfaces, and telecommunication switching systems.

The SY100EL15LZC features a differential line receiver with PECL (Positive Emitter Coupled Logic) outputs. It is designed to receive ECL signals over a balanced transmission line, convert them into PECL output levels, and provide a high degree of signal integrity. The receiver's high sensitivity allows it to detect small amplitude differential signals, which is crucial in environments with low signal-to-noise ratios.

One of the key advantages of the SY100EL15LZC is its flexibility. It is compatible with various voltage standards, supporting VBB referenced operation. This versatility ensures that the device can be integrated into a variety of system architectures without the need for additional level-shifting components, simplifying design and reducing overall system costs.

To ensure reliable operation in different environmental conditions, the SY100EL15LZC is offered in a robust 8-pin SOIC package. This package is designed for surface mount technology (SMT), allowing for efficient assembly and integration into printed circuit boards (PCBs). The compact footprint of the SOIC package also contributes to space-saving in system designs, which is particularly beneficial for densely packed electronic assemblies.

In summary, the SY100EL15LZC from Microchip Technology is a high-performance differential receiver that combines speed, efficiency, and flexibility, making it an exceptional choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess